HSA1068RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 68R 5% 16W

Status: Unknown
Series: HS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.26


Distributor Starting From Stock
Logo for Farnell Farnell US$1.26
216
Buy Now
Logo for element14 element14 US$1.64
113
Buy Now
Logo for Newark Electronics Newark Electronics US$1.75
34
Buy Now
Logo for TE Store TE Store US$3.51
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 68ohm
Product Range HS Series
Power Rating 16W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 265V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RESISTOR, WIREWOUND, 68R, 5%, 16W | Farnell
Res, Wirewound, 68R, 16W, Solder | Newark Electronics
Aluminium housed resistor 16W 68R 5% | RS
HSA10 68R 5% Resistance Value: 68 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 68 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1068RJ | Internal Number: 4-1625966-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA1068RJ?

Additional datasheets, footprints and schematics for HSA1068RJ are listed on our Part Details page. You can also find images and similar parts to HSA1068RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA1068RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1068RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA1068RJ fall under?

The HSA1068RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA1068RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1068RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA1068RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA1068RJ have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, RS and TE Store have stock available or on a lead time for HSA1068RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA1068RJ often in real-time on the comparison pages.

What if I can't find stock of HSA1068RJ?

You can fill out our help required form which you can use to request a quote for HSA1068RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay