Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
790
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
156
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
156
in stock
|
Buy Now | |
TE Store
from US$3.51
|
51
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
element14
from US$1.80
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Res, Wirewound, 4K7, 16W, Solder | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA10 4K7 5% | Rapid Electronics |
HSA10 4K7 5% Resistance Value: 4.7K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 4.7K Ω Wire Wound Power Resistor 11 mm | Part Number: HSA104K7J | Internal Number: 8-1625966-7 | TE Connectivity | TE Store |
Res Wirewound 4.7K Ohm 5% 16W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 4.7kOhm +/-5% 16W | TE Connectivity HSA104K7J | RS Americas |
RESISTOR, WIREWOUND, 4K7, 5%, 16W | Farnell |
Where can I find additional details, specifications and documents for a HSA104K7J?
Additional datasheets, footprints and schematics for HSA104K7J are listed on our Part Details page. You can also find images and similar parts to HSA104K7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA104K7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA104K7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA104K7J fall under?
The HSA104K7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA104K7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA104K7J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA104K7J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA104K7J have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for HSA104K7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA104K7J often in real-time on the comparison pages.
What if I can't find stock of HSA104K7J?
You can fill out our help required form which you can use to request a quote for HSA104K7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.