Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
No stock
|
Buy Now | |
TE Store
from US$3.51
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
80
in stock
|
Buy Now | |
element14
from US$1.54
|
80
in stock
|
Buy Now | |
Farnell
from US$1.58
|
80
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$6.46
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA10 47R 5% Resistance Value: 47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 47 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1047RJ | Internal Number: 8-1625966-0 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Hs Series, 47 Ohm, 16 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA1047RJ | Newark Electronics |
RESISTOR,WIREWOUND, 5%, 47R, 16W | element14 |
RESISTOR,WIREWOUND, 5%, 47R, 16W | Farnell |
Aluminium housed resistor 16W 47R 5% | RS |
Resistor, 47 Ohm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 47Ohm +/-5% 16W | TE Connectivity HSA1047RJ | RS Americas |
47 OHM 5% 16W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA1047RJ?
Additional datasheets, footprints and schematics for HSA1047RJ are listed on our Part Details page. You can also find images and similar parts to HSA1047RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA1047RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1047RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA1047RJ fall under?
The HSA1047RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA1047RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1047RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA1047RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA1047RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HSA1047RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA1047RJ often in real-time on the comparison pages.
What if I can't find stock of HSA1047RJ?
You can fill out our help required form which you can use to request a quote for HSA1047RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.