HSA10470RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 470R 5% 16W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for RS
RS
from US$3.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
134
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.51
94
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.43
-
Buy Now
Logo for Farnell
Farnell
from US$1.22
-
Buy Now

Specifications

Resistance 470ohm
Product Range HS Series
Power Rating 16W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 265V
Resistor Element Material Wirewound
Temperature Coefficient ± 30ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, Wirewound, 470R, 16W, Solder | Newark Electronics
HSA10 470R 5% Resistance Value: 470 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 470 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA10470RJ | Internal Number: 6-1625966-2 | TE Connectivity | TE Store
Aluminium housed resistor 16W 470R 5% | RS
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 470Ohm +/-5% 16W | TE Connectivity HSA10470RJ | RS Americas
RESISTOR, WIREWOUND, 470R, 5%, 16W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA10470RJ?

Additional datasheets, footprints and schematics for HSA10470RJ are listed on our Part Details page. You can also find images and similar parts to HSA10470RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA10470RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA10470RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA10470RJ fall under?

The HSA10470RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA10470RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA10470RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA10470RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA10470RJ have stock available?

Authorised distributors including Newark Electronics, TE Store, RS, RS Americas and Farnell have stock available or on a lead time for HSA10470RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA10470RJ often in real-time on the comparison pages.

What if I can't find stock of HSA10470RJ?

You can fill out our help required form which you can use to request a quote for HSA10470RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay