HSA103R3J Resistors by TE Connectivity

RESISTOR WIREWOUND 3R3 5% 16W

Status: Unknown
Series: HS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.51


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.51
241
Buy Now
Logo for TE Store TE Store US$3.51
64
Buy Now
Logo for Avnet America Avnet America US$1.81
-
Buy Now
Logo for RS Americas RS Americas US$7.39
-
Buy Now
Logo for element14 element14 US$1.64
-
Buy Now
Logo for Farnell Farnell US$1.57
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 3.3ohm
Product Range HS Series
Power Rating 16W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 265V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, Wirewound, 3R3, 16W, Solder | Newark Electronics
HSA10 3R3 5% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 3.3 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA103R3J | Internal Number: 6-1625966-9 | TE Connectivity | TE Store
Aluminium housed resistor 16W 3R3 5% | RS
Resistor, 3.3 Ohm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.3Ohm +/-5% 16W | TE Connectivity HSA103R3J | RS Americas
RESISTOR, WIREWOUND, 3R3, 5%, 16W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA103R3J?

Additional datasheets, footprints and schematics for HSA103R3J are listed on our Part Details page. You can also find images and similar parts to HSA103R3J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA103R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA103R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA103R3J fall under?

The HSA103R3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA103R3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA103R3J you can contact the distributor directly for product support, shipping queries etc.

Is the HSA103R3J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA103R3J have stock available?

Authorised distributors including Newark Electronics, TE Store, RS, Avnet America and RS Americas have stock available or on a lead time for HSA103R3J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA103R3J often in real-time on the comparison pages.

What if I can't find stock of HSA103R3J?

You can fill out our help required form which you can use to request a quote for HSA103R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay