HSA1039RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 39R 5% 16W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Farnell
Farnell
from US$1.55
106
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.51
189
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
106
in stock
Buy Now
Logo for element14
element14
from US$1.62
106
in stock
Buy Now

Specifications

Resistance 39ohm
Product Range HS Series
Power Rating 16W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 265V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

HSA10 39R 5% Resistance Value: 39 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 39 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1039RJ | Internal Number: 3-1625966-1 | TE Connectivity | TE Store
Resistor, Wirewound, 39R, 5%, 16W | Newark Electronics
RESISTOR, WIREWOUND, 39R, 5%, 16W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA1039RJ?

Additional datasheets, footprints and schematics for HSA1039RJ are listed on our Part Details page. You can also find images and similar parts to HSA1039RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA1039RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1039RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA1039RJ fall under?

The HSA1039RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA1039RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1039RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA1039RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA1039RJ have stock available?

Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA1039RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA1039RJ often in real-time on the comparison pages.

What if I can't find stock of HSA1039RJ?

You can fill out our help required form which you can use to request a quote for HSA1039RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay