Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA10 330R 5% Resistance Value: 330 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 330 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA10330RJ | Internal Number: 2-1625966-9 | TE Connectivity | TE Store |
Resistor, Wirewound, 330R, 5%, 16W | Newark Electronics |
RESISTOR, WIREWOUND, 330R, 5%, 16W | element14 |
Res Wirewound 330 Ohm 5% 16W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 330Ohm +/-5% 16W | TE Connectivity HSA10330RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA10330RJ?
Additional datasheets, footprints and schematics for HSA10330RJ are listed on our Part Details page. You can also find images and similar parts to HSA10330RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA10330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA10330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA10330RJ fall under?
The HSA10330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA10330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA10330RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA10330RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA10330RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for HSA10330RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA10330RJ often in real-time on the comparison pages.
What if I can't find stock of HSA10330RJ?
You can fill out our help required form which you can use to request a quote for HSA10330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.