Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.57 |
2
|
Buy Now | |
Rapid Electronics | US$2.41 |
206
|
Buy Now | |
Chip One Stop | US$2.11 |
206
|
Buy Now | |
Distrelec | US$2.71 |
206
|
Buy Now | |
Newark Electronics | US$1.84 |
2
|
Buy Now | |
element14 | US$1.64 |
2
|
Buy Now | |
Avnet America | US$1.81 |
-
|
Buy Now | |
RS Americas | US$3,079.90 |
-
|
Buy Now | |
TE Store | US$3.51 |
-
|
Buy Now |
Resistance | 2.2kohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Wirewound Resistors-Chassis Mount HSA10 2K2 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA10 2K2 5% | Distrelec |
Resistor, Wirewound, 2K2, 5%, 16W | Newark Electronics |
RESISTOR, WIREWOUND, 2K2, 5%, 16W | element14 |
Resistor, 2.2 kOhm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 2.2kOhm +/-5% 16W | TE Connectivity HSA102K2J | RS Americas |
HSA10 2K2 5% Resistance Value: 2.2K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 2.2K Ω Wire Wound Power Resistor 11 mm | Part Number: HSA102K2J | Internal Number: 8-1625966-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSA102K2J?
Additional datasheets, footprints and schematics for HSA102K2J are listed on our Part Details page. You can also find images and similar parts to HSA102K2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA102K2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA102K2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA102K2J fall under?
The HSA102K2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA102K2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA102K2J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA102K2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA102K2J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for HSA102K2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA102K2J often in real-time on the comparison pages.
What if I can't find stock of HSA102K2J?
You can fill out our help required form which you can use to request a quote for HSA102K2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.