Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
13
in stock
|
Buy Now | |
TE Store
from US$3.51
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
13
in stock
|
Buy Now | |
element14
from US$1.51
|
13
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$2,497.08
|
-
|
Buy Now |
Resistance | 27ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA10 27R 5% Resistance Value: 27 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 27 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1027RJ | Internal Number: 2-1625966-2 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA10 27R 5% | Rapid Electronics |
Resistor, Wirewound, 27R, 5%, 16W | Newark Electronics |
RESISTOR, WIREWOUND, 27R, 5%, 16W | element14 |
Res Wirewound 27 Ohm 5% 16W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 27Ohm +/-5% 16W | TE Connectivity HSA1027RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA1027RJ?
Additional datasheets, footprints and schematics for HSA1027RJ are listed on our Part Details page. You can also find images and similar parts to HSA1027RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA1027RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1027RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA1027RJ fall under?
The HSA1027RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA1027RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1027RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA1027RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA1027RJ have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for HSA1027RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA1027RJ often in real-time on the comparison pages.
What if I can't find stock of HSA1027RJ?
You can fill out our help required form which you can use to request a quote for HSA1027RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.