Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.05 |
No stock
|
Buy Now | |
TE Store | US$3.51 |
112
|
Buy Now | |
Rapid Electronics | US$3.09 |
27
|
Buy Now | |
Chip One Stop | US$3.42 |
27
|
Buy Now | |
Distrelec | US$2.49 |
27
|
Buy Now | |
Newark Electronics | US$1.67 |
3
|
Buy Now | |
element14 | US$1.64 |
3
|
Buy Now | |
Farnell | US$1.58 |
3
|
Buy Now | |
Avnet America | US$2.73 |
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA10 1K0 5% Resistance Value: 1K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 1K Ω Wire Wound Power Resistor 11 mm | Part Number: HSA101K0J | Internal Number: 8-1625966-4 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA10 1K0 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA10 1K0 5% | Distrelec |
Resistor, Wirewound, 1K, 5%, 16W | Newark Electronics |
RESISTOR, WIREWOUND, 1K, 5%, 16W | element14 |
Aluminium housed resistor 16W 1K 5% | RS |
Res Wirewound 1K Ohm 5% 16W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSA101K0J?
Additional datasheets, footprints and schematics for HSA101K0J are listed on our Part Details page. You can also find images and similar parts to HSA101K0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA101K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA101K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA101K0J fall under?
The HSA101K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA101K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA101K0J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA101K0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA101K0J have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for HSA101K0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA101K0J often in real-time on the comparison pages.
What if I can't find stock of HSA101K0J?
You can fill out our help required form which you can use to request a quote for HSA101K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.