Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
No stock
|
Buy Now | |
TE Store
from US$3.51
|
268
in stock
|
Buy Now | |
Rapid Electronics
from US$3.05
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
13
in stock
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
element14
from US$1.62
|
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA10 15R 5% Resistance Value: 15 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 15 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1015RJ | Internal Number: 1-1625966-0 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA10 15R 5% | Rapid Electronics |
Res, Wirewound, 15R, 16W, Solder | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 15Ohm +/-5% 16W | TE Connectivity HSA1015RJ | RS Americas |
RESISTOR, WIREWOUND, 15R, 5%, 16W | element14 |
Where can I find additional details, specifications and documents for a HSA1015RJ?
Additional datasheets, footprints and schematics for HSA1015RJ are listed on our Part Details page. You can also find images and similar parts to HSA1015RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA1015RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1015RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA1015RJ fall under?
The HSA1015RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA1015RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1015RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA1015RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA1015RJ have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for HSA1015RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA1015RJ often in real-time on the comparison pages.
What if I can't find stock of HSA1015RJ?
You can fill out our help required form which you can use to request a quote for HSA1015RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.