Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
25
in stock
|
Buy Now | |
TE Store
from US$3.51
|
226
in stock
|
Buy Now | |
element14
from US$1.51
|
178
in stock
|
Buy Now | |
Farnell
from US$1.24
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$1.89
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
66
in stock
|
Buy Now | |
Distrelec
from US$2.25
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
58
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$7.31
|
-
|
Buy Now |
Resistance | 12ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA10 12R 5% Resistance Value: 12 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 12 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1012RJ | Internal Number: 7-1625966-9 | TE Connectivity | TE Store |
RESISTOR, WIREWOUND, 12R, 5%, 16W | element14 |
Wirewound Resistors-Chassis Mount HSA10 12R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA10 12R 5% | Distrelec |
Res, Wirewound, 12R, 16W, Solder | Newark Electronics |
Aluminium housed resistor 16W 12R 5% | RS |
Res Wirewound 12 Ohm 5% 16W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 12Ohm +/-5% 16W | TE Connectivity HSA1012RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA1012RJ?
Additional datasheets, footprints and schematics for HSA1012RJ are listed on our Part Details page. You can also find images and similar parts to HSA1012RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA1012RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1012RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA1012RJ fall under?
The HSA1012RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA1012RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1012RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA1012RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA1012RJ have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for HSA1012RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA1012RJ often in real-time on the comparison pages.
What if I can't find stock of HSA1012RJ?
You can fill out our help required form which you can use to request a quote for HSA1012RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.