Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.36
|
No stock
|
Buy Now | |
TE Store
from US$3.51
|
2,061
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
165
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
165
in stock
|
Buy Now | |
Heilind Electronics
from US$1.94
|
106
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.94
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$5.40
|
-
|
Buy Now | |
Farnell
from US$1.37
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA10 10R 5% Resistance Value: 10 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 10 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1010RJ | Internal Number: 1625966-4 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA10 10R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA10 10R 5% | Distrelec |
HSA1010RJ | Heilind Electronics |
Aluminium housed resistor 16W 10R 5% | RS |
Res, Wirewound, 10R, 16W, Solder | Newark Electronics |
Resistor, 10 Ohm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 10Ohm +/-5% 16W | TE Connectivity HSA1010RJ | RS Americas |
RESISTOR,WIREWOUND, 5%, 10R, 16W | Farnell |
Where can I find additional details, specifications and documents for a HSA1010RJ?
Additional datasheets, footprints and schematics for HSA1010RJ are listed on our Part Details page. You can also find images and similar parts to HSA1010RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA1010RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1010RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA1010RJ fall under?
The HSA1010RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA1010RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1010RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA1010RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA1010RJ have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for HSA1010RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA1010RJ often in real-time on the comparison pages.
What if I can't find stock of HSA1010RJ?
You can fill out our help required form which you can use to request a quote for HSA1010RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.