Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
40
in stock
|
Buy Now | |
TE Store
from US$3.51
|
842
in stock
|
Buy Now | |
RS Americas
from US$2.19
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
157
in stock
|
Buy Now | |
Heilind Electronics
from US$1.94
|
147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.94
|
49
in stock
|
Buy Now | |
element14
from US$1.63
|
12
in stock
|
Buy Now | |
Farnell
from US$1.55
|
12
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
TTI Europe
from US$1.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA10 100R 5% Resistance Value: 100 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 100 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA10100RJ | Internal Number: 1625966-2 | TE Connectivity | TE Store |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor,100Ohm +/-5% 16W, HSA10100RJ | TE Connectivity HSA10100RJ | RS Americas |
Resistor, 100R, 10W, Wirewound | Newark Electronics |
HSA10100RJ | Heilind Electronics |
Aluminium housed resistor 16W 100R 5% | RS |
RESISTOR,WIREWOUND, 5%, 100R, 16W | element14 |
RESISTOR,WIREWOUND, 5%, 100R, 16W | Farnell |
Resistor, 100 Ohm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America |
100 OHM 5% 16W | TTI Europe |
HSA10 100R 5% | Power and Signal Group |
Where can I find additional details, specifications and documents for a HSA10100RJ?
Additional datasheets, footprints and schematics for HSA10100RJ are listed on our Part Details page. You can also find images and similar parts to HSA10100RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA10100RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA10100RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA10100RJ fall under?
The HSA10100RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA10100RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA10100RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA10100RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA10100RJ have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for HSA10100RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA10100RJ often in real-time on the comparison pages.
What if I can't find stock of HSA10100RJ?
You can fill out our help required form which you can use to request a quote for HSA10100RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.