Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 5.6 |
---|---|
I.D. Supplied - Imperial | 0.602" |
I.D. Supplied - Metric | 15.3mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 10" |
Length - Metric | 254mm |
I.D. Recovered Max - Imperial | 0.153" |
I.D. Recovered Max - Metric | 3.9mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | ABS DNV LLOYDS |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 15mm |
Cable Diameter Min | 4mm |
Colour | Black |
External Length / Height | 254mm |
Fully Shrunk Diameter | 3.9mm |
I.D. Max Recovered | 3.9mm |
I.D. Supplied | 15.3mm |
Internal Diameter | 15.3mm |
Length Imperial | 10" |
Material | Semi-Rigid Flame Retardant Polyolefin |
Operating Temperature Max | 90°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 15.3mm |
Flame retardant heatshrink tubing,15.3mm | RS |
Heatshrink, 15.3Mm, Black, 254Mm | Newark Electronics |
HEATSHRINK, 15.3MM, BLACK, 254MM | element14 |
Where can I find additional details, specifications and documents for a HRSR-060FR-10?
Additional datasheets, footprints and schematics for HRSR-060FR-10 are listed on our Part Details page. You can also find images and similar parts to HRSR-060FR-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRSR-060FR-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRSR-060FR-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRSR-060FR-10 fall under?
The HRSR-060FR-10 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HRSR-060FR-10 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRSR-060FR-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HRSR-060FR-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRSR-060FR-10 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HRSR-060FR-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRSR-060FR-10 often in real-time on the comparison pages.
What if I can't find stock of HRSR-060FR-10?
You can fill out our help required form which you can use to request a quote for HRSR-060FR-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.