Status: | Unknown |
---|---|
Series: | HRA Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | HRA Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Alloy |
Coil Resistance | 440ohm |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 2A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 120V |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 330mW |
Dielectric Strength VDC | 500VAC |
External Depth | 7.3mm |
External Height | 9.9mm |
External Length / Height | 9.9mm |
External Width | 10.3mm |
Insulation Resistance | 100Mohm |
Mechanical Life | 10 000 000 Operations |
No. of Mechanical Operations | 10000000 |
Nom Operating Power | 330mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Time | 6ms |
Relay Type | Subminiature |
Release Time | 4ms |
Weight | 1.7g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a HRAH-S-DC12V-C?
Additional datasheets, footprints and schematics for HRAH-S-DC12V-C are listed on our Part Details page. You can also find images and similar parts to HRAH-S-DC12V-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRAH-S-DC12V-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRAH-S-DC12V-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRAH-S-DC12V-C fall under?
The HRAH-S-DC12V-C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRAH-S-DC12V-C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRAH-S-DC12V-C you can contact the distributor directly for product support, shipping queries etc.
Is the HRAH-S-DC12V-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRAH-S-DC12V-C have stock available?
There is no stock from authorised distributors for HRAH-S-DC12V-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRAH-S-DC12V-C often in real-time on the comparison pages.
What if I can't find stock of HRAH-S-DC12V-C?
You can fill out our help required form which you can use to request a quote for HRAH-S-DC12V-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.