Status: | Unknown |
---|---|
Series: | HQ0 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 80mm |
External Width - Metric | 162mm |
External Depth - Metric | 162mm |
IP Rating | IP67 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 3.15" |
External Width - Imperial | 6.38" |
External Depth - Imperial | 6.38" |
Product Range | HQ0 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 6.4" |
Depth - Metric | 162mm |
Height - Imperial | 2.6" |
Height - Metric | 65mm |
Length / Width - Imperial | 6.4" |
Length / Width - Metric | 162mm |
RoHS Compliant | Yes |
---|
BOX, DIECAST, 80X162X162MM, IP67 | element14 |
Enclosure, 6.38" X 6.38" X 3.15" | Newark Electronics |
Where can I find additional details, specifications and documents for a HQ027EMS?
Additional datasheets, footprints and schematics for HQ027EMS are listed on our Part Details page. You can also find images and similar parts to HQ027EMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HQ027EMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQ027EMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HQ027EMS fall under?
The HQ027EMS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to HQ027EMS when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HQ027EMS you can contact the distributor directly for product support, shipping queries etc.
Is the HQ027EMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HQ027EMS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HQ027EMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HQ027EMS often in real-time on the comparison pages.
What if I can't find stock of HQ027EMS?
You can fill out our help required form which you can use to request a quote for HQ027EMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.