Status: | Unknown |
---|---|
Series: | HQ0 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 100mm |
External Width - Metric | 274mm |
External Depth - Metric | 173mm |
IP Rating | IP67 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 3.94" |
External Width - Imperial | 10.79" |
External Depth - Imperial | 6.81" |
Product Range | HQ0 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 6.8" |
Depth - Metric | 173mm |
Height - Imperial | 3.1" |
Height - Metric | 80mm |
Length / Width - Imperial | 10.8" |
Length / Width - Metric | 274mm |
Status: | Unknown |
---|---|
Series: | HQ0 Series |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 100.1mm |
External Width - Metric | 274mm |
External Depth - Metric | 173mm |
IP Rating | IP67 |
Body Color | Natural |
Product Range | HQ0 Series |
RoHS Compliant | Yes |
BOX, DIECAST, 100X274X173MM, IP67 | element14 |
Enclosure Type:Small | Newark Electronics |
Where can I find additional details, specifications and documents for a HQ011EMS?
Additional datasheets, footprints and schematics for HQ011EMS are listed on our Part Details page. You can also find images and similar parts to HQ011EMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HQ011EMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQ011EMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HQ011EMS fall under?
The HQ011EMS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to HQ011EMS when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HQ011EMS you can contact the distributor directly for product support, shipping queries etc.
Is the HQ011EMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HQ011EMS have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for HQ011EMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HQ011EMS often in real-time on the comparison pages.
What if I can't find stock of HQ011EMS?
You can fill out our help required form which you can use to request a quote for HQ011EMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.