Status: | Unknown |
---|---|
Series: | HQ0 Series |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 45mm |
External Width - Metric | 96mm |
External Depth - Metric | 96mm |
IP Rating | IP67 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 1.77" |
External Width - Imperial | 3.78" |
External Depth - Imperial | 3.78" |
Product Range | HQ0 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 3.9" |
Depth - Metric | 98mm |
Height - Imperial | 1.2" |
Height - Metric | 30mm |
Length / Width - Imperial | 7.6" |
Length / Width - Metric | 192mm |
Where can I find additional details, specifications and documents for a HQ005EMS?
Additional datasheets, footprints and schematics for HQ005EMS are listed on our Part Details page. You can also find images and similar parts to HQ005EMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HQ005EMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQ005EMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HQ005EMS fall under?
The HQ005EMS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to HQ005EMS when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HQ005EMS you can contact the distributor directly for product support, shipping queries etc.
Is the HQ005EMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HQ005EMS have stock available?
There is no stock from authorised distributors for HQ005EMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HQ005EMS often in real-time on the comparison pages.
What if I can't find stock of HQ005EMS?
You can fill out our help required form which you can use to request a quote for HQ005EMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.