HQ005 Enclosures, Racks & Accessories by Multicomp

BOX DIECAST 45X96X96MM

Status: Unknown
Series: HQ0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 192mm
External Width - Metric 98mm
External Depth - Metric 17mm
IP Rating IP67
Body Colour Natural
NEMA Rating -
External Height - Imperial 7.6"
External Width - Imperial 3.85"
External Depth - Imperial 0.65"
Product Range HQ0 Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 3.9"
Depth - Metric 98mm
Height - Imperial 1.2"
Height - Metric 30mm
Length / Width - Imperial 7.6"
Length / Width - Metric 192mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HQ005?

Additional datasheets, footprints and schematics for HQ005 are listed on our Part Details page. You can also find images and similar parts to HQ005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HQ005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQ005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HQ005 fall under?

The HQ005 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to HQ005 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HQ005 you can contact the distributor directly for product support, shipping queries etc.

Is the HQ005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HQ005 have stock available?

Authorised distributors including Relay Specialties have stock available or on a lead time for HQ005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HQ005 often in real-time on the comparison pages.

What if I can't find stock of HQ005?

You can fill out our help required form which you can use to request a quote for HQ005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay