Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
-
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
RS Americas
from US$8.41
|
-
|
Buy Now | |
element14
from US$4.38
|
-
|
Buy Now | |
Avnet Asia
from US$3.92
|
-
|
Buy Now | |
Richardson RFPD
from US$3.35
|
-
|
Buy Now | |
Sager
from US$3.89
|
-
|
Buy Now |
Supply Voltage (Peak) | 3.8V |
---|---|
Current Consumption | .014mA |
Sensor Type | Analog |
Product Type | RHT |
Operating Temperature Range | -40 – 125°C |
Humidity Operating Range | 0 – 100%RH |
Humidity/Temp Sensor, Analogue, Dfn-6 | Newark Electronics |
Humidity/Temperature Sensor ±2 %RH/±0.3 °C Analog 0%RH to 100%RH 5s/10s 6-Pin DFN T/R | Avnet America |
Sensor | RS Americas |
33AC4133 | element14 |
HUMIDITY SENSORS | Richardson RFPD |
Board Mount Humidity Sensors I.C 21PF RH/T PWM B400 | Sager |
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a HPP845E132R4?
Additional datasheets, footprints and schematics for HPP845E132R4 are listed on our Part Details page. You can also find images and similar parts to HPP845E132R4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E132R4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E132R4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E132R4 fall under?
The HPP845E132R4 is listed under Sensors > Humidity Sensors > Humidity Sensor Components.
Can I view similar or alternative parts?
You can view similar parts to HPP845E132R4 when available in the Humidity Sensor Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E132R4 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E132R4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E132R4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for HPP845E132R4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E132R4 often in real-time on the comparison pages.
What if I can't find stock of HPP845E132R4?
You can fill out our help required form which you can use to request a quote for HPP845E132R4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.