Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.18
|
594
in stock
|
Buy Now | |
Rapid Electronics
from US$4.56
|
3,088
in stock
|
Buy Now | |
Chip One Stop
from US$4.06
|
3,088
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
400
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
element14
from US$5.56
|
-
|
Buy Now | |
TTI Europe
from US$3.39
|
-
|
Buy Now | |
Richardson RFPD
from US$3.35
|
-
|
Buy Now | |
TE Store
from US$4.82
|
-
|
Buy Now | |
Sager
from US$3.89
|
-
|
Buy Now | |
Farnell
from US$4.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Consumption | .014mA |
---|---|
Supply Voltage (Peak) | 3.8V |
Sensor Type | Digital |
Product Type | RHT |
Humidity Operating Range | 0 – 100%RH |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Board Mt. Humidity Sensors DIG REL HUM IC W/TEMP | Rapid Electronics |
Humidity Sensor, SMD, Digital, with Temp, I2C, 0 to 100%RH, 6-Pin DFN, T/R 400 | Avnet America |
Humidity and Temp,Digital Output, I2C | RS |
Humidity Sensor, 2%, 5S, Dfn-6 | Newark Electronics |
Sensor | RS Americas |
I.C 21DF RH/T B400 | TTI Europe |
HUMIDITY SENSORS | Richardson RFPD |
HTU21DF RH/T SENSOR IC B400 Humidity Sensor Product Type: RHT Supply Voltage (Peak): 3.8 V Current Consumption: .014 mA Operating Temperature Range: -40 – 125 °C Interface Signal Type: Digital RHT 3.8 V | Htu21D Digital High Accuracy Rh/t Sensor | Part Number: HPP845E131R4 | Internal Number: HPP845E131R4 | TE Connectivity | TE Store |
Board Mount Humidity Sensors DIG REL HUM IC W/TEMP OUT PTFE | Sager |
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a HPP845E131R4?
Additional datasheets, footprints and schematics for HPP845E131R4 are listed on our Part Details page. You can also find images and similar parts to HPP845E131R4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E131R4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E131R4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E131R4 fall under?
The HPP845E131R4 is listed under Sensors > Humidity Sensors > Humidity Sensor Components.
Can I view similar or alternative parts?
You can view similar parts to HPP845E131R4 when available in the Humidity Sensor Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E131R4 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E131R4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E131R4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS and Newark Electronics have stock available or on a lead time for HPP845E131R4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E131R4 often in real-time on the comparison pages.
What if I can't find stock of HPP845E131R4?
You can fill out our help required form which you can use to request a quote for HPP845E131R4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.