Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Current Consumption | 15mA |
---|---|
Supply Voltage (Peak) | 32VDC |
Pressure (Max) | 130kPa |
Response Time | 5seconds |
Product Type | RHTP |
Sensor Type | Digital |
Transmit Rate | 100msec |
Baud Rate | 250Kb/s |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Humidity Measuring Range | 0 – 100%RH |
Industrial Humidity Sensors TRICAN 24V | Sager |
RH/T/P COMBI SENSOR, DIGITAL, 0-100% RH | Farnell |
Htd2800 Std Trican (24V)/Carton/Box Rohs Compliant: Yes |Te Connectivity HPP816E056 | Newark Electronics |
Combination Sensor Digital Combination Sensor Module Digital-OUT Flange Mount | Avnet America |
HUMIDITY SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a HPP816E056?
Additional datasheets, footprints and schematics for HPP816E056 are listed on our Part Details page. You can also find images and similar parts to HPP816E056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP816E056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP816E056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP816E056 fall under?
The HPP816E056 is listed under Sensors > Humidity Sensors > Humidity Sensor Assemblies.
Can I view similar or alternative parts?
You can view similar parts to HPP816E056 when available in the Humidity Sensor Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP816E056 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP816E056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP816E056 have stock available?
Authorised distributors including TTI Europe, Sager, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for HPP816E056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP816E056 often in real-time on the comparison pages.
What if I can't find stock of HPP816E056?
You can fill out our help required form which you can use to request a quote for HPP816E056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.