Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Current Consumption | 15mA |
---|---|
Supply Voltage (Peak) | 32VDC |
Pressure (Max) | 130kPa |
Response Time | 5seconds |
Product Type | RHTP |
Sensor Type | Digital |
Transmit Rate | 100msec |
Baud Rate | 250Kb/s |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Humidity Measuring Range | 0 – 100%RH |
Htd2800 Std Trican (12V)/Carton/Box |Te Connectivity Sensors HPP816E031 | Newark Electronics |
HTD2800P1B11C6STD TRICAN | TE Connectivity HPP816E031 | RS Americas |
Humidity/Temperature/Pressure Sensor Combo Digital Output 0%RH to 100%RH/-40°C to 105°C/1kPa to 250kPa Screw Mount | Avnet America |
HUMIDITY SENSORS | Richardson RFPD |
Industrial Humidity Sensors TRICAN 12V | Sager |
Where can I find additional details, specifications and documents for a HPP816E031?
Additional datasheets, footprints and schematics for HPP816E031 are listed on our Part Details page. You can also find images and similar parts to HPP816E031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP816E031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP816E031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP816E031 fall under?
The HPP816E031 is listed under Sensors > Humidity Sensors > Humidity Sensor Assemblies.
Can I view similar or alternative parts?
You can view similar parts to HPP816E031 when available in the Humidity Sensor Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP816E031 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP816E031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP816E031 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas, Avnet America and Richardson RFPD have stock available or on a lead time for HPP816E031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP816E031 often in real-time on the comparison pages.
What if I can't find stock of HPP816E031?
You can fill out our help required form which you can use to request a quote for HPP816E031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.