Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.56
Sensor Output | Analogue |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Terminals | Wire Leads |
Sensitivity | 26mV/%RH |
Response Time | - |
Operating Temperature Min | -40°C |
Sensing Accuracy | 2% |
Hpp805C031 |Te Connectivity HPP805C031 | Newark Electronics |
Multiple Package Of Relative Humidity Sensor Quantity Of 10 Pieces | Avnet America |
Sensor | RS Americas |
HUMIDITY SENSORS | Richardson RFPD |
Temperature Sensor Modules GAS MEASURE SENSOR HM1520LF | Sager |
Where can I find additional details, specifications and documents for a HPP805C031?
Additional datasheets, footprints and schematics for HPP805C031 are listed on our Part Details page. You can also find images and similar parts to HPP805C031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP805C031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP805C031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP805C031 fall under?
The HPP805C031 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HPP805C031 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP805C031 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP805C031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP805C031 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for HPP805C031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP805C031 often in real-time on the comparison pages.
What if I can't find stock of HPP805C031?
You can fill out our help required form which you can use to request a quote for HPP805C031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.