Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
310
in stock
|
Buy Now | |
CoreStaff
from US$0.48
|
1,854
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on - resistance. |
Small Surface Mount Package (HSOP8). |
Pb-free lead plating ; RoHS compliant. |
Halogen Free. |
Package Code | HSOP8D (5x6) |
---|---|
Applications | Motor |
Number of terminal | 9 |
Polarity | Nch+Pch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 18 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0117 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0075 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0117 |
Total gate charge Qg[nC] | 10.5 |
Power Dissipation (PD)[W] | 7 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4.9x6 (t=1.1) |
Data Sheet |
---|
HP8MA2 Data Sheet |
Characteristics Data |
---|
HP8MA2 ESD Data |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N& P-Ch, 30V, Hsop | Newark Electronics |
Transistor MOSFET Array N-CH/P-CH 30V ±18A/±15A 8-Pin HSOP Emboss T/R | Avnet America |
MOSFET, N& P-CH, 30V, HSOP | element14 |
Where can I find additional details, specifications and documents for a HP8MA2TB1?
Additional datasheets, footprints and schematics for HP8MA2TB1 are listed on our Part Details page. You can also find images and similar parts to HP8MA2TB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP8MA2TB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP8MA2TB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP8MA2TB1 fall under?
The HP8MA2TB1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to HP8MA2TB1 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP8MA2TB1 you can contact the distributor directly for product support, shipping queries etc.
Is the HP8MA2TB1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for HP8MA2TB1 have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for HP8MA2TB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP8MA2TB1 often in real-time on the comparison pages.
What if I can't find stock of HP8MA2TB1?
You can fill out our help required form which you can use to request a quote for HP8MA2TB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.