Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Avnet America
from US$0.62
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.46
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on - resistance. |
Pb-free lead plating ; RoHS compliant. |
Halogen Free. |
Package Code | HSOP8D (5x6) |
---|---|
Applications | DC/DC Convertor |
Number of terminal | 9 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 27 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0091 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0067 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0091 |
Total gate charge Qg[nC] | 4.8 |
Power Dissipation (PD)[W] | 22 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 5x6 (t=1.1) |
Data Sheet |
---|
HP8K24 Data Sheet |
Characteristics Data |
---|
HP8K24 ESD Data |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET Array Dual N-CH 30V 27A/80A 8-Pin HSOP Emboss T/R | Avnet America |
Mosfet, Dual N-Ch, 30V, Hsop | Newark Electronics |
MOSFET, DUAL N-CH, 30V, HSOP | element14 |
Where can I find additional details, specifications and documents for a HP8K24TB?
Additional datasheets, footprints and schematics for HP8K24TB are listed on our Part Details page. You can also find images and similar parts to HP8K24TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP8K24TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP8K24TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP8K24TB fall under?
The HP8K24TB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to HP8K24TB when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP8K24TB you can contact the distributor directly for product support, shipping queries etc.
Is the HP8K24TB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for HP8K24TB have stock available?
Authorised distributors including Avnet America, CoreStaff, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for HP8K24TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP8K24TB often in real-time on the comparison pages.
What if I can't find stock of HP8K24TB?
You can fill out our help required form which you can use to request a quote for HP8K24TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.