Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plug Hole Dia - Imperial | 0.875" |
---|---|
Plug Hole Dia - Metric | 22.225mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Accessory Type | Snap Button Hole Plug |
External Diameter | 26.975mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
COVER FOR TERMINALS ON 4-POLE SW-DISCONNS | Eaton - Cutler Hammer H-P14 | RS Americas |
Terminal cover | Transfer Multisort Elektronik |
Cover For Terminals On 4-Pole Sw-Disconns |Eaton Moeller H-P14 | Newark Electronics |
TERMINAL SHROUD FOR P1 4 POLE SWITCH | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | LED |
Lumen Output | 339lm |
Power Source | AA Batteries x 4 |
Battery Size Code | AA |
Length | 8.38" |
Where can I find additional details, specifications and documents for a HP-14?
Additional datasheets, footprints and schematics for HP-14 are listed on our Part Details page. You can also find images and similar parts to HP-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP-14 fall under?
The HP-14 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to HP-14 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP-14 you can contact the distributor directly for product support, shipping queries etc.
Is the HP-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HP-14 have stock available?
Authorised distributors including Toby Electronics, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for HP-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP-14 often in real-time on the comparison pages.
What if I can't find stock of HP-14?
You can fill out our help required form which you can use to request a quote for HP-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.