Status: | Active |
---|---|
Series: | HN2D02FUTW1 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Farnell
from US$0.06
|
456,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,578
in stock
|
Buy Now | |
element14
from US$0.10
|
9,578
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,095
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast trr, < 3.0ns |
Low CD, < 2.0pF |
Available in 8mm Tape and Reel |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | HN2D02FUTW1 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Triple |
VR Min (V) | 80 |
VF Max (V) | 1.2 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.1 |
trr Max (ns) | 3 |
CD Max (pF) | 2 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
MISCELLANEOUS MOSFETS | Farnell |
Small Signal Diode, Triple Isolated, 85 V, 100 Ma, 1.2 V, 3 Ns, 1 A Rohs Compliant: Yes |Onsemi HN2D02FUTW1T1G | Newark Electronics |
DIODE, SMALL SIGNAL, 85V, SOT-363-6 | element14 |
Diode Small Signal Switching 80V 0.1A 6-Pin SC-88 T/R | EBV Elektronik |
HN2D02FUTW1T1G, SS SC88 SWITCHING DIODE | RS |
HN2D02 Series 85 V 100 mA 3 ns Ultra High Speed Switching Diode - SC-88 | Future Electronics |
HN2D02FUTW1T1G Triple Switching Diode, Isolated, 100mA 80V, 6-Pin SC-88 | ON Semiconductor HN2D02FUTW1T1G | RS Americas |
Where can I find additional details, specifications and documents for a HN2D02FUTW1T1G?
Additional datasheets, footprints and schematics for HN2D02FUTW1T1G are listed on our Part Details page. You can also find images and similar parts to HN2D02FUTW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HN2D02FUTW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HN2D02FUTW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HN2D02FUTW1T1G fall under?
The HN2D02FUTW1T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to HN2D02FUTW1T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HN2D02FUTW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the HN2D02FUTW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HN2D02FUTW1T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and EBV Elektronik have stock available or on a lead time for HN2D02FUTW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HN2D02FUTW1T1G often in real-time on the comparison pages.
What if I can't find stock of HN2D02FUTW1T1G?
You can fill out our help required form which you can use to request a quote for HN2D02FUTW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.