HN1B01FDW1T1G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

NPN PNP Bipolar Transistor

Status: Active
Series: HN1B01FDW1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Dual NPN PNP Bipolar Transistor is designed for general purpose amplifier applications. It is housed in the SC-74 package, which is designed for low power surface mount applications.

Where to Buy

Prices starting from US$0.0345

Distributor Stock
Logo for Farnell
Farnell
from US$0.0361
2,108
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0378
18,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
2,108
in stock
Buy Now
Logo for element14
element14
from US$0.07
2,108
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
27,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0345
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0387
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High Voltage and High Current: VCEO = 50 V, IC = 200 mA
High hFE: hFE = 200-400
Moisture Sensitivity Level: 1
ESD Rating - Human Body Model: 3A - Machine Model: C
Pb-Free Package is Available
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable

Specifications

Description HN1B01FDW1
Compliance Pb-free Halide free
Polarity Complementary
Type General Purpose
VCE(sat) Max (V) 0.3
IC Cont. (A) 0.2
VCEO Min (V) 50
VCBO (V) 60
VEBO (V) 7
VBE(sat) (V) -
VBE(on) (V) -
hFE Min 200
hFE Max 400
fT Min (MHz) -
PTM Max (W) 0.38
Package Type SC-74

Alternative Descriptions

BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell
Complementary Dual Amplifier Transistor SC-74 | Future Electronics
Transistor Array, Aec-Q101, Npn/Pnp, 50V | Newark Electronics
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 50V | element14
Trans GP BJT NPN/PNP 50V 0.2A 6-Pin SC-74 T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HN1B01FDW1T1G?

Additional datasheets, footprints and schematics for HN1B01FDW1T1G are listed on our Part Details page. You can also find images and similar parts to HN1B01FDW1T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HN1B01FDW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HN1B01FDW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HN1B01FDW1T1G fall under?

The HN1B01FDW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to HN1B01FDW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HN1B01FDW1T1G you can contact the distributor directly for product support, shipping queries etc.

Is the HN1B01FDW1T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for HN1B01FDW1T1G have stock available?

Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and EBV Elektronik have stock available or on a lead time for HN1B01FDW1T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HN1B01FDW1T1G often in real-time on the comparison pages.

What if I can't find stock of HN1B01FDW1T1G?

You can fill out our help required form which you can use to request a quote for HN1B01FDW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay