Status: | Active |
---|---|
Series: | HMHAA280 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
2,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,420
in stock
|
Buy Now | |
element14
from US$0.31
|
2,420
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact 4-pin package - (2.4 mm maximum standoff height) |
Half pitch leads for optimum board space savings |
High current transfer ratio: 50-600% |
Available in tape and reel quantities of 2500 |
CSA (File #1201524), UL (file #E90700) and VDE (file #136480) certified |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | HMHAA280 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
tr (Typ) (µs) | 3 |
tf (Typ) (µs) | 3 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | MFP-4 |
Optocoupler | Transfer Multisort Elektronik |
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant: Yes |Onsemi HMHAA280 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | element14 |
Single Channel 80 V 2500 Vrms SMT Phototransistor Optocoupler - MFP-4 | Future Electronics |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box | Avnet America |
Where can I find additional details, specifications and documents for a HMHAA280?
Additional datasheets, footprints and schematics for HMHAA280 are listed on our Part Details page. You can also find images and similar parts to HMHAA280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMHAA280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMHAA280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMHAA280 fall under?
The HMHAA280 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - AC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HMHAA280 when available in the Phototransistor Output - AC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMHAA280 you can contact the distributor directly for product support, shipping queries etc.
Is the HMHAA280 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HMHAA280 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for HMHAA280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMHAA280 often in real-time on the comparison pages.
What if I can't find stock of HMHAA280?
You can fill out our help required form which you can use to request a quote for HMHAA280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.