Status: | Active |
---|---|
Series: | HMHA2801A |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
1,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
3,164
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
1,709
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,160
in stock
|
Buy Now | |
element14
from US$0.30
|
1,160
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact 4−Pin Package: ♦ 2.4 mm Maximum Standoff Height ♦ Half−Pitch Leads for Optimum Board Space Savings |
Safety and Regulatory Approvals: ♦ UL1577, 3.750 VACRMS for 1 Minute ♦ DIN−EN/IEC60747−5−5, 565 V Peak Working Insulation Voltage |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | HMHA2801A |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 80 |
CTR (Max) (%) | 160 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.3 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | MFP-4 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box | Avnet America |
Optocoupler, Transistor, 3.75Kv, Ssop-4 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | element14 |
HMHA2801 Series 80 V 3750 Vrms Single Channel DC Input Optocoupler - MFP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a HMHA2801A?
Additional datasheets, footprints and schematics for HMHA2801A are listed on our Part Details page. You can also find images and similar parts to HMHA2801A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMHA2801A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMHA2801A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMHA2801A fall under?
The HMHA2801A is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HMHA2801A when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMHA2801A you can contact the distributor directly for product support, shipping queries etc.
Is the HMHA2801A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HMHA2801A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMHA2801A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMHA2801A often in real-time on the comparison pages.
What if I can't find stock of HMHA2801A?
You can fill out our help required form which you can use to request a quote for HMHA2801A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.