Status: | Unknown |
---|---|
Series: | MC Hex Brass Series |
RoHS: | Unknown |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 9.525mm |
Product Range | MC Hex Brass Series |
Overall Length | 15.875mm |
Spacer, Hex, Brass, 6.35Mm X 9.525Mm | Newark Electronics |
SPACER, HEX, BRASS, 6.35MM X 9.525MM | element14 |
Where can I find additional details, specifications and documents for a HMFB-6-375A?
Additional datasheets, footprints and schematics for HMFB-6-375A are listed on our Part Details page. You can also find images and similar parts to HMFB-6-375A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMFB-6-375A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMFB-6-375A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMFB-6-375A fall under?
The HMFB-6-375A is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to HMFB-6-375A when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMFB-6-375A you can contact the distributor directly for product support, shipping queries etc.
Is the HMFB-6-375A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMFB-6-375A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HMFB-6-375A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMFB-6-375A often in real-time on the comparison pages.
What if I can't find stock of HMFB-6-375A?
You can fill out our help required form which you can use to request a quote for HMFB-6-375A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.