Status: | Production |
---|---|
Series: | HMC981LP3E |
RoHS: | Compliant |
Automatic Gate voltage adjustment (No Calibration required) |
Supply Voltage: 4V to 12V |
Digital Voltage: 3.3V to 5V |
Controls both Enhancement and Depletion type devices |
Adjustable Drain Current up to 200mA |
Sink/Source Gate Current Capability |
Optional Internal negative voltage generation that can be disabled to use external negative rail |
Fast Enable/Disable |
Trigger-out Output for Daisy Chain Power-Up and Power-Down Sequencing |
16 Lead 3x3 mm SMT Package: 9 mm2 |
Active Bias Controller | Analog Devices |
DETECTOR/CONTROLLER | Richardson RFPD |
Active Bias Controller, Qfn-Ep-16 | Newark Electronics |
ACTIVE BIAS CONTROLLER, QFN-EP-16 | element14 |
Where can I find additional details, specifications and documents for a HMC981LP3E?
Additional datasheets, footprints and schematics for HMC981LP3E are listed on our Part Details page. You can also find images and similar parts to HMC981LP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC981LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC981LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC981LP3E fall under?
The HMC981LP3E is listed under RF Amplifiers Bias Controllers.
Can I view similar or alternative parts?
You can view similar parts to HMC981LP3E when available in the RF Amplifiers Bias Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC981LP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC981LP3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC981LP3E have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC981LP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC981LP3E often in real-time on the comparison pages.
What if I can't find stock of HMC981LP3E?
You can fill out our help required form which you can use to request a quote for HMC981LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.