HMC980LP4E RF Amplifiers Bias Controllers by Analog Devices

Status: Production
Series: HMC980LP4E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC980LP4E is an active bias controller that can automatically adjust the gate voltage of an external amplifier to achieve constant drain current. Using an integrated controller, the HMC980LP4E allows safe power-up/power-down, and disable/enable of an external amplifier, ensuring the safe powering of the amplifier. The HMC980LP4E can be used to bias any enhancement or depletion type Class A amplifier operating with drain voltages from 5 V to 16.5 V and drain currents up to 1.6 A, thus offering a complete biasing solution.The HMC980LP4E allows stable RF amplifier biasing over supply, temperature, and process variations, and eliminates the required calibration procedures usually employed to prevent RF performance degradation due to variations in amplifier drain current.The HMC980LP4E is housed in an RoHS compliant 4 mm × 4 mm LFCSP leadless package with an exposed backside pad to improve thermal characteristics.

Where to Buy

Prices starting from US$38.99

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$38.99
132
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$56.81
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$56.93
50
in stock
Buy Now
Logo for element14
element14
from US$57.75
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$55.66
50
in stock
Buy Now

Alternative Descriptions

ABC, Switch Type, hi Current | Analog Devices
DETECTOR/CONTROLLER | Richardson RFPD
Active Bias Controller, Qfn-Ep-24 | Newark Electronics
ACTIVE BIAS CONTROLLER, QFN-EP-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC980LP4E?

Additional datasheets, footprints and schematics for HMC980LP4E are listed on our Part Details page. You can also find images and similar parts to HMC980LP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC980LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC980LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC980LP4E fall under?

The HMC980LP4E is listed under RF Amplifiers Bias Controllers.

Can I view similar or alternative parts?

You can view similar parts to HMC980LP4E when available in the RF Amplifiers Bias Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC980LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC980LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC980LP4E have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC980LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC980LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC980LP4E?

You can fill out our help required form which you can use to request a quote for HMC980LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay