Status: | Last Time Buy |
---|---|
Series: | HMC976 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
5
in stock
|
Buy Now |
High Current 400mA |
Low Dropout: 300mV at 400mA Output |
Ultra Low Noise: 3nV/√Hz at 10 kHz, 6nV/√Hz at 1 kHz |
High Power Supply Rejection Ratio(PSRR): <60 dB at 1 kHz, <30 dB at 1 MHz |
Adjustable Voltage Output: VR 1.8 to 5V at 400mA |
Works with Low ESR Ceramic Capacitors |
Low Power-Down Current: <1 μA |
Thermal Protection |
16 Lead 3 x 3 mm SMT Package: 9 mm² |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC976LP3E?
Additional datasheets, footprints and schematics for HMC976LP3E are listed on our Part Details page. You can also find images and similar parts to HMC976LP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC976LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC976LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC976LP3E fall under?
The HMC976LP3E is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to HMC976LP3E when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC976LP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC976LP3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC976LP3E have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for HMC976LP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC976LP3E often in real-time on the comparison pages.
What if I can't find stock of HMC976LP3E?
You can fill out our help required form which you can use to request a quote for HMC976LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.