HMC973ALP3E Voltage Variable Attenuators by Analog Devices

Status: Production
Series: HMC973A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC973ALP3E is an absorptive Voltage VariableAttenuator (VVA) which operates from 0.5 to 5 GHzand is ideal in designs where an analog DC controlsignal must be used to control RF signal levels overa 26 dB amplitude range. It features a shunt-typeattenuator controlled by an analog voltage, Vctrl.The HMC973ALP3E is an unidirectional device withoptimum linearity performance achieved when the RFinput signal is applied to the RFIN package lead. TheHMC973ALP3E is housed in a RoHS compliant 3x3mm QFN leadless package.

Where to Buy

Prices starting from US$12.65

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.80
4,128
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.30
22
in stock
Buy Now
Logo for element14
element14
from US$13.48
22
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.72
22
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.65
-
Buy Now

Features

Wide attenuation range: 26 dB
Single positive voltage control: 0 to +5V
Absorptive topology
16 lead 3x3mm SMT package: 9 mm²
Excellent linearity: +35 dBm input IP3
Wide attenuation range: 26 dB
Single positive voltage control: 0 to +5V
Absorptive topology
16 lead 3x3mm SMT package: 9mm² -->

Alternative Descriptions

Voltage Variable | Analog Devices
Variable Attenuator, 5Ghz, Lfcsp-Ep | Newark Electronics
VARIABLE ATTENUATOR, 5GHZ, LFCSP-EP | element14
ATTENUATOR - VARIABLE VOLTAGE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC973ALP3E?

Additional datasheets, footprints and schematics for HMC973ALP3E are listed on our Part Details page. You can also find images and similar parts to HMC973ALP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC973ALP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC973ALP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC973ALP3E fall under?

The HMC973ALP3E is listed under Voltage Variable Attenuators.

Can I view similar or alternative parts?

You can view similar parts to HMC973ALP3E when available in the Voltage Variable Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC973ALP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC973ALP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC973ALP3E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC973ALP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC973ALP3E often in real-time on the comparison pages.

What if I can't find stock of HMC973ALP3E?

You can fill out our help required form which you can use to request a quote for HMC973ALP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay