HMC962LC4 Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC962
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC962LC4 is a self-biased GaAs MMIC Low Noise Amplifier housed in a leadless 4x4 mm ceramic surface mount package. The amplifier operates between 7.5 and 26.5 GHz, providing 13 dB of small signal gain, 2.5 dB noise figure, and output IP 3 of +23 dBm, while requiring only 70 mA from a +3.5 V supply. The P1dB output power of +13 dBm enables the LNA to function as a LO driver for balanced, I/Q or image reject mixers. The HMC962LC4 also features I/Os that are DC blocked and internally matched to 50 Ohms, making it ideal for high capacity microwave radios and VSAT

Where to Buy

Prices starting from US$42.30

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$54.97
14
in stock
Buy Now
Logo for element14
element14
from US$55.46
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$53.44
14
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$42.30
10
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$52.16
-
Buy Now

Features

Low Noise Figure: 2.5 dB
Gain: 13 dB
P1dB Output Power: 13 dBm
Single Supply Voltage: +3.5V @ 70mA
Output IP3: +23 dBm 
50 Ohm matched Input/Output
24 Lead 4x4 mm SMT Package: 16mm

Alternative Descriptions

Rf Amplifier, Lcc-Ep-24, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LCC-EP-24, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC962LC4?

Additional datasheets, footprints and schematics for HMC962LC4 are listed on our Part Details page. You can also find images and similar parts to HMC962LC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC962LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC962LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC962LC4 fall under?

The HMC962LC4 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC962LC4 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC962LC4 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC962LC4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC962LC4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for HMC962LC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC962LC4 often in real-time on the comparison pages.

What if I can't find stock of HMC962LC4?

You can fill out our help required form which you can use to request a quote for HMC962LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay