Status: | Last Time Buy |
---|---|
Series: | HMC960 |
RoHS: | Compliant |
No distributors results available
Low Noise: 6 dB NF |
High Linearity: Output IP3 +30 dBm |
Variable Gain: 0 to 40 dB |
High Bandwidth: DC to 100 MHz |
Precise Gain Accuracy: |
0.5 dB Gain Step |
Excellent Magnitude & Phase Response |
Externally Controlled Common Mode Output Level |
Parallel or Serial Gain Control |
Read/Write Serial Port Interface (SPI) |
24 Lead 4x4 mm SMT Package 16 mm² |
Programmable Input Impedance (400Ω Differential or 100Ω Differential) |
Where can I find additional details, specifications and documents for a HMC960LP4E?
Additional datasheets, footprints and schematics for HMC960LP4E are listed on our Part Details page. You can also find images and similar parts to HMC960LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC960LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC960LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC960LP4E fall under?
The HMC960LP4E is listed under Digital Control VGAs.
Can I view similar or alternative parts?
You can view similar parts to HMC960LP4E when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC960LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC960LP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC960LP4E have stock available?
There is no stock from authorised distributors for HMC960LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC960LP4E often in real-time on the comparison pages.
What if I can't find stock of HMC960LP4E?
You can fill out our help required form which you can use to request a quote for HMC960LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.