Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.73
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$30.73
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$42.90
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$50.78
|
12
in stock
|
Buy Now | |
element14
from US$51.33
|
12
in stock
|
Buy Now | |
Farnell
from US$48.65
|
12
in stock
|
Buy Now | |
Richardson RFPD
from US$44.19
|
10
in stock
|
Buy Now |
Frequency Min | 8Hz |
---|---|
Frequency Max | 14Hz |
Gain | 32dB |
Noise Figure Typ | - |
RF IC Case Style | LFCSP |
No. of Pins | 24Pins |
Supply Voltage Min | - |
Supply Voltage Max | 6V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
9-13.3GHz 2W POWER AMPLIFIER | Analog Devices |
Rf Amplifier, Lfcsp-Ep, -55 To 85Deg C Rohs Compliant: Yes |Analog Devices HMC952ALP5GE | Newark Electronics |
RF AMPLIFIER, LFCSP-EP, -55 TO 85DEG C | element14 |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC952ALP5GE?
Additional datasheets, footprints and schematics for HMC952ALP5GE are listed on our Part Details page. You can also find images and similar parts to HMC952ALP5GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC952ALP5GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC952ALP5GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC952ALP5GE fall under?
The HMC952ALP5GE is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC952ALP5GE when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC952ALP5GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC952ALP5GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC952ALP5GE have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC952ALP5GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC952ALP5GE often in real-time on the comparison pages.
What if I can't find stock of HMC952ALP5GE?
You can fill out our help required form which you can use to request a quote for HMC952ALP5GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.