HMC951BLP4E I/Q Downconverters/Receivers by Analog Devices

Status: Production
Series: HMC951B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC951B is a compact GaAs MMIC I/Q downconverter in a leadless RoHS compliant SMT package. This device provides a small signal conversion gain of 13 dB with a noise figure of 2 dB and 24 dB of image rejection across the frequency band. The HMC951B utilizes an LNA followed by an image reject mixer which is driven by an LO buffer amplifier. The image reject mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency.I and Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC951B is a much smaller alternative to hybrid style image reject mixer downconverter assemblies, and is compatible with surface mount manufacturing techniques.

Where to Buy

Prices starting from US$19.38

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$19.38
620
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.17
-
Buy Now
Logo for element14
element14
from US$31.51
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$28.06
-
Buy Now
Logo for Farnell
Farnell
from US$29.84
-
Buy Now

Features

Conversion Gain: 13 dB
Image Rejection: 24 dB
LO to RF Isolation: 48 dB
Noise Figure: 2 dB
Input IP3: 1 dBm
24 Lead 4x4mm QFN Package: 16mm²

Alternative Descriptions

Down-Converter translation | Analog Devices
Downconverter Mixer, 8.6Ghz, Qfn-Ep-24 | Newark Electronics
DOWNCONVERTER MIXER, 8.6GHZ, QFN-EP-24 | element14
DOWNCONVERTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC951BLP4E?

Additional datasheets, footprints and schematics for HMC951BLP4E are listed on our Part Details page. You can also find images and similar parts to HMC951BLP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC951BLP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC951BLP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC951BLP4E fall under?

The HMC951BLP4E is listed under I/Q Downconverters/Receivers.

Can I view similar or alternative parts?

You can view similar parts to HMC951BLP4E when available in the I/Q Downconverters/Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC951BLP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC951BLP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC951BLP4E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for HMC951BLP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC951BLP4E often in real-time on the comparison pages.

What if I can't find stock of HMC951BLP4E?

You can fill out our help required form which you can use to request a quote for HMC951BLP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay