Status: | Production |
---|---|
Series: | HMC936A |
RoHS: | Compliant |
Low RMS phase error: 1.2° |
Low insertion loss: 5 dB |
High linearity: +45 dBm |
Positive control logic |
360° coverage, LSB = 5.625° |
28 lead 6x6 mm SMT package: 36mm2 |
6-bit Digital Phase Shifter, 1 | Analog Devices |
Digital Phase Shifter, Qfn-Ep-28 Rohs Compliant: Yes |Analog Devices HMC936ALP6E | Newark Electronics |
DIGITAL PHASE SHIFTER, QFN-EP-28 | element14 |
Where can I find additional details, specifications and documents for a HMC936ALP6E?
Additional datasheets, footprints and schematics for HMC936ALP6E are listed on our Part Details page. You can also find images and similar parts to HMC936ALP6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC936ALP6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC936ALP6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC936ALP6E fall under?
The HMC936ALP6E is listed under Digital Phase Shifters.
Can I view similar or alternative parts?
You can view similar parts to HMC936ALP6E when available in the Digital Phase Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC936ALP6E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC936ALP6E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC936ALP6E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC936ALP6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC936ALP6E often in real-time on the comparison pages.
What if I can't find stock of HMC936ALP6E?
You can fill out our help required form which you can use to request a quote for HMC936ALP6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.