Status: | Last Time Buy |
---|---|
Series: | HMC909 |
RoHS: | Compliant |
No distributors results available
Broadband Single-Ended RF Input |
±1 dB Detection Accuracy to 5.8 GHz |
Input Dynamic Range: -51 to -11 dBm |
Digitally Programmable |
Integration Bandwidth |
RF Signal Wave Shape & Crest Factor Independent |
+5V Operation from -40°C to +85°C |
Excellent Temperature Stability |
Power-Down Mode |
24 Lead 4x4mm SMT Package: 16mm² |
Where can I find additional details, specifications and documents for a HMC909LP4ETR?
Additional datasheets, footprints and schematics for HMC909LP4ETR are listed on our Part Details page. You can also find images and similar parts to HMC909LP4ETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC909LP4ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC909LP4ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC909LP4ETR fall under?
The HMC909LP4ETR is listed under Logarithmic RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to HMC909LP4ETR when available in the Logarithmic RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC909LP4ETR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC909LP4ETR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC909LP4ETR have stock available?
There is no stock from authorised distributors for HMC909LP4ETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC909LP4ETR often in real-time on the comparison pages.
What if I can't find stock of HMC909LP4ETR?
You can fill out our help required form which you can use to request a quote for HMC909LP4ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.