HMC905LP3E Frequency Dividers, Prescalers, and Counters by Analog Devices

Status: Production
Series: HMC905
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC905LP3E is a SiGe BiCMOS low noise programmable frequency divider in a 3x3 mm leadless surface mount package. The circuit can be programmed to divide from N = 1 to N = 4 in the 400 MHz to 6 GHz input frequency range. The high level output power (up to 6 dBm single ended) with a very low SSB phase noise and 50% duty cycle makes this device ideal for low noise clock generation, LO generation and LO drive

Where to Buy

Prices starting from US$36.38

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$43.84
57
in stock
Buy Now
Logo for element14
element14
from US$44.21
57
in stock
Buy Now
Logo for Farnell
Farnell
from US$41.89
57
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$36.38
-
Buy Now

Features

Low Noise Floor: -164 dBc/Hz at 10 MHz Offset for N = 4
Programmable Frequency
Divider, N = 1, 2, 3 or 4
Input Frequency Range: 400 MHz to 6 GHz
Output Power up to +6 dBm
Sleep Mode: Consumes <1 μA
16 Lead 3×3mm SMT Package: 9mm2

Alternative Descriptions

Frequency Divider, Qfn-Ep-16 | Newark Electronics
FREQUENCY DIVIDER, QFN-EP-16 | element14
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC905LP3E?

Additional datasheets, footprints and schematics for HMC905LP3E are listed on our Part Details page. You can also find images and similar parts to HMC905LP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC905LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC905LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC905LP3E fall under?

The HMC905LP3E is listed under Frequency Dividers, Prescalers, and Counters.

Can I view similar or alternative parts?

You can view similar parts to HMC905LP3E when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC905LP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC905LP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC905LP3E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC905LP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC905LP3E often in real-time on the comparison pages.

What if I can't find stock of HMC905LP3E?

You can fill out our help required form which you can use to request a quote for HMC905LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay