HMC903 Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC903-Die
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC903 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier (LNA), which is self biased with the optional bias control for IDQ reduction. It operates between 6 GHz and 18 GHz. This LNA provides 19 dBof small signal gain, 1.6 dB noise figure, and an output third-order intercept (IP3) of 27 dBm, requiring only 90 mA of supply current from a 3.5 V supply. The output power for a 1 dBcompression (P1dB) of 16 dBm enables the LNA to function as a local oscillator (LO) driver for balanced, I/Q, or imagerejection mixers. The HMC903 also features inputs/outputs that are dc blocked and internally matched to 50 Ω for ease of integration into multichip modules (MCMs). All data is takenwith the HMC903 in a 50 Ω test fixture connected via 0.025mm (1 mil) diameter with bonds of 0.31 mm (12 mil) length.

Where to Buy

Prices starting from US$29.09

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$29.09
50
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Noise figure: 1.6 dB typical
Small signal gain: 19 dB typical
Output P1dB: 16 dBm typical
Single-supply voltage: 3.5 V at 90 mA typical
Output IP3: 27 dBm typical
50 Ω matched input/output
Self biased with optional bias control for quiescent drain
control (IDQ) reduction with no radio frequency (RF) applied
Die size: 1.33 mm × 1.08 mm × 0.102 mm

Alternative Descriptions

lo Noise amp SMT, 6 - 18 GHz | Analog Devices
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC903?

Additional datasheets, footprints and schematics for HMC903 are listed on our Part Details page. You can also find images and similar parts to HMC903 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC903 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC903 fall under?

The HMC903 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC903 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC903 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC903 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC903 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC903.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC903 often in real-time on the comparison pages.

What if I can't find stock of HMC903?

You can fill out our help required form which you can use to request a quote for HMC903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay