Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.8V |
Input Voltage Max | 5.6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.5V |
Adjustable Output Voltage Max | 5.2V |
Output Current | 240mA |
Linear Regulator Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Output Voltage Max | 5.2V |
Output Voltage Min | 2.5V |
Where can I find additional details, specifications and documents for a HMC860LP3E?
Additional datasheets, footprints and schematics for HMC860LP3E are listed on our Part Details page. You can also find images and similar parts to HMC860LP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC860LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC860LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC860LP3E fall under?
The HMC860LP3E is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to HMC860LP3E when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC860LP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC860LP3E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC860LP3E have stock available?
There is no stock from authorised distributors for HMC860LP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC860LP3E often in real-time on the comparison pages.
What if I can't find stock of HMC860LP3E?
You can fill out our help required form which you can use to request a quote for HMC860LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.