HMC8410LP2FE Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC8410
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC8410 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz. The HMC8410 provides a typical gain of 19.5 dB, a 1.1 dB typical noise figure, and a typical output IP3 of 33 dBm, requiring only 65 mA from a 5 V supply voltage. The saturated output power (PSAT) of up to 22.5 dBm enables the low noise amplifier (LNA) to function as a local oscillator (LO) driver for many of Analog Devices, Inc., balanced, I/Q or image rejection mixers.The HMC8410 also features inputs/outputs (I/Os) that are internally matched to 50 Ω, making it ideal for surface-mounted technology (SMT)-based, high capacity microwave radio

Where to Buy

Prices starting from US$29.14

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$29.14
2,696
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$46.91
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.27
-
Buy Now
Logo for element14
element14
from US$47.68
-
Buy Now
Logo for Farnell
Farnell
from US$44.56
-
Buy Now

Features

Low noise figure: 1.1 dB typical
High output third-order intercept (IP3): 33 dBm typical
High gain: 19.5 dB typical
6-lead, 2 mm × 2 mm LFCSP package

Alternative Descriptions

Wideband LNAs-DC-8GHz P1dB20dB | Analog Devices
RF & MW LNA | Richardson RFPD
Rf Amplifier, Lfcsp-Ep-6, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LFCSP-EP-6, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC8410LP2FE?

Additional datasheets, footprints and schematics for HMC8410LP2FE are listed on our Part Details page. You can also find images and similar parts to HMC8410LP2FE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC8410LP2FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8410LP2FE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC8410LP2FE fall under?

The HMC8410LP2FE is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC8410LP2FE when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8410LP2FE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC8410LP2FE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC8410LP2FE have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC8410LP2FE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC8410LP2FE often in real-time on the comparison pages.

What if I can't find stock of HMC8410LP2FE?

You can fill out our help required form which you can use to request a quote for HMC8410LP2FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay