HMC829LP6GE Fractional-N PLL by Analog Devices

Status: Last Time Buy
Series: HMC829
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC829LP6GE is a low noise, wide band, Fractional-N Phase-Locked-Loop (PLL) that features an integrated Voltage Controlled Oscillator (VCO ) with a fundamental frequency of 2800 MHz - 4200 MHz, and an integrated VCO Output Divider (divide by 1/2/4/6.../60/62), that together allow the HMC829LP6GE to generate frequencies from 45 MHz to 1050 MHz, from 1400 MHz to 2100 MHz, and from 2800 MHz to 4200 MHz. The integrated Phase Detector (PD) and delta-sigma modulator, capable of operating at up to 100 MHz, permit wider loop-bandwidths with excellent spectral performance.For theory of operation and register map refer to the 'PLLs w/ Integrated VCO - Microwave VCOs' Operating Guide.

No distributors results available

Features

RF Bandwidth: 45 - 1050, 1400 - 2100, 2800 - 4200 MHz
Maximum Phase Detector Rate 100 MHz
Ultra Low Phase Noise: -110 dBc/Hz in Band Typ.
Figure of Merit (FOM) -227 dBc/Hz


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC829LP6GE?

Additional datasheets, footprints and schematics for HMC829LP6GE are listed on our Part Details page. You can also find images and similar parts to HMC829LP6GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC829LP6GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC829LP6GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC829LP6GE fall under?

The HMC829LP6GE is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to HMC829LP6GE when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC829LP6GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC829LP6GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC829LP6GE have stock available?

There is no stock from authorised distributors for HMC829LP6GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC829LP6GE often in real-time on the comparison pages.

What if I can't find stock of HMC829LP6GE?

You can fill out our help required form which you can use to request a quote for HMC829LP6GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay