Status: | Production |
---|---|
Series: | HMC814LC3B |
RoHS: | Compliant |
Prices starting from US$33.07
High Output Power: +17 dBm |
Low Input Power Drive: 0 to +6 dBm |
Fo Isolation: >20 dBc @ Fout = 19 GHz |
100 kHz SSB Phase Noise: -136 dBc/Hz |
Single Supply: +5V @ 88mA |
12 Lead 3×3mm SMT Package: 9mm2 |
FREQUENCY MULTIPLIER | Richardson RFPD |
x2 Active mult SMT, 13 - 24.6 | Analog Devices |
Active Multiplier, 24.6Ghz, Lcc-12 | Newark Electronics |
ACTIVE MULTIPLIER, 24.6GHZ, LCC-12 | element14 |
Where can I find additional details, specifications and documents for a HMC814LC3B?
Additional datasheets, footprints and schematics for HMC814LC3B are listed on our Part Details page. You can also find images and similar parts to HMC814LC3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC814LC3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC814LC3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC814LC3B fall under?
The HMC814LC3B is listed under Frequency Multipliers.
Can I view similar or alternative parts?
You can view similar parts to HMC814LC3B when available in the Frequency Multipliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC814LC3B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC814LC3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC814LC3B have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for HMC814LC3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC814LC3B often in real-time on the comparison pages.
What if I can't find stock of HMC814LC3B?
You can fill out our help required form which you can use to request a quote for HMC814LC3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.