Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 71GHz |
---|---|
Frequency Max | 76GHz |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | Die |
No. of Pins | 24Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
71-76GHz TX IC | Analog Devices |
UP/DOWN CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC8118?
Additional datasheets, footprints and schematics for HMC8118 are listed on our Part Details page. You can also find images and similar parts to HMC8118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC8118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC8118 fall under?
The HMC8118 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC8118 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8118 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC8118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC8118 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC8118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC8118 often in real-time on the comparison pages.
What if I can't find stock of HMC8118?
You can fill out our help required form which you can use to request a quote for HMC8118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.